The AP6502ASP-13 is a synchronous DC-DC buck converter designed for efficient voltage regulation. It operates with an input voltage range of 4.75V to 23V and can deliver a continuous output current of up to 2A, with a peak current capability of 3A. The output voltage is adjustable from 0.925V to 20V, making it versatile for various applications. The device features a switching frequency of 240kHz, which aids in fast transient response and simplifies loop stabilization. This regulator includes integrated low RDSON high and low side MOSFETs, enhancing efficiency up to 95%. It also incorporates protection features such as overcurrent protection (OCP) and thermal shutdown, ensuring reliable operation. The AP6502ASP-13 is housed in a Green SO-8EP package with an exposed pad for improved thermal performance and is fully RoHS compliant. Typical applications include gaming consoles, flat-screen TVs, set-top boxes, and distributed power systems.
Manufacturer: Diodes Incorporated
Win Source Part Number: 851318-AP6502ASP-13
Features: Switching Regulator IC Output
Package: Reel - TR
Part Status: Obsolete
Family Name: AP6502
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP6502ASP-13DITR, AP6502ASP-13DICT, AP6502ASP13, AP6502ASP-13DIDKR
"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK ADJUSTABLE 2A 8SO
Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJUSTABLE 2A 8SO
Switching Voltage Regulators 240kHz 23V 2A Synch DC/DC Buck Conv
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 851318-AP6502ASP-13 | AP6502ASP-13DITR-ND | AP6502ASP-13 | AP6502ASP-13 | AP6502ASP-13 | AP6502ASP-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP6502ASP-13 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; Reel - TR | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | ||
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | Removed | |||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Special Features | Synchronous Rectification |