Manufacturer: AMIS
Category: Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules)
Part Status: Obsolete
Function: Multiple, NonProgrammable
Output Configuration: Positive
Topology: Boost, SEPIC
Output Type: Open Collector
Voltage - Input (Min): 0.8V
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage - Output (Max): 36V
Frequency - Switching: 600kHz
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Name | Sensors, Transducers - Magnetic Sensors - Position, Proximity, Speed (Modules) |