Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Function: Current Switch
Output Configuration: Positive
Voltage - Input (Min): 0.8V
Voltage - Input (Max): 25V
Voltage - Output (Max): 36V
Frequency - Switching: 600kHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Supplier Device Package: 529-MAPBGA (19x19)
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
DCDC CONV HV BUCK SO-8EP T&R 4K
DCDC CONV HV BUCK SO-8EP T&R 4K
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 31-AP64100QSP-13TR-ND | AP64100QSP-13 | AP64100QSP-13 | AP64100QSP-13 | |
| Product Name | Connectors,Interconnects | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 529-MAPBGA (19x19) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 40 volts | 0.8000 volts | 0.8000 to 40 volts |