Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Function: Multiple, NonProgrammable
Output Configuration: Positive
Voltage - Input (Min): 0.8V
Voltage - Input (Max): 25V
Voltage - Output (Min/Fixed): 1.6V, -0.8V
Voltage - Output (Max): 36V
Current - Output: 200mA (Switch)
Frequency - Switching: 600kHz
Operating Temperature: -40°C ~ 85°C
Switching Regulator IC Output
Switching Regulator IC Output
Switching Regulator IC Output
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA SOT-23-6 Thin, TSOT-23-6
IC REG BUCK ADJ 600MA TSOT23-6
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 31-AP64060WU-7DKR-ND | AP64060WU-7 | AP64060WU-7 | |
| Product Name | Connectors,Interconnects | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.8 to 26 volts | 0.8000 to 26 volts | 0.8000 volts |