DIODES Incorporated Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators AP64060QWU-7

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Diodes Incorporated Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Function: Step-Down Output Configuration: Positive Topology: Buck Output Type: Adjustable
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Diodes Incorporated Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Function: Step-Down Output Configuration: Positive Topology: Buck Output Type: Adjustable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators - AP64060QWU-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
AP64060QWU-7
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators AP64060QWU-7
Alternative Parts (Cross-Reference): Cross Manufacturer: Diodes Incorporated Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Function: Step-Down Output Configuration: Positive Topology: Buck Output Type: Adjustable

Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Function: Step-Down
Output Configuration: Positive
Topology: Buck
Output Type: Adjustable

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AP64060QWU-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AP64060QWU-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP64060QWU-7
IC REG BUCK ADJ 600MA TSOT26

IC REG BUCK ADJ 600MA TSOT26

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Voltage Regulators Voltage Regulators
Product Number AP64060QWU-7 AP64060QWU-7
Product Name Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Input Voltage 4.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details