DIODES Incorporated Voltage Regulators - DC DC Switching Regulators AP63357QZV-7

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 31-AP63357QZV-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP63357QZV-7TR-ND
Voltage Regulators - DC DC Switching Regulators 31-AP63357QZV-7TR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 31-AP63357QZV-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP63357QZV-7DKR-ND
Voltage Regulators - DC DC Switching Regulators 31-AP63357QZV-7DKR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 31-AP63357QZV-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP63357QZV-7CT-ND
Voltage Regulators - DC DC Switching Regulators 31-AP63357QZV-7CT-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1143086-AP63357QZV-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1143086-AP63357QZV-7
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1143086-AP63357QZV-7
Win Source Part Number: 1143086-AP63357QZV-7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Current - Output: 3.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 450kHz Voltage - Output (Max): 31V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.8V Voltage - Input (Max): 32V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Mounting Type: Surface Mount, Wettable Flank Package / Case: 13-PowerVFDFN Supplier Device Package: V-DFN3020-13/SWP (Type A1) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): AP63357QZV7; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP63357QZV-7TR,31 -AP63357QZV-7CT,31-A P63357QZV-7DKR Base Product Number: AP63357

Win Source Part Number: 1143086-AP63357QZV-7
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 3.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 450kHz
Voltage - Output (Max): 31V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.8V
Voltage - Input (Max): 32V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 13-PowerVFDFN
Supplier Device Package: V-DFN3020-13/SWP (Type A1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): AP63357QZV7;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-AP63357QZV-7TR,31-AP63357QZV-7CT,31-AP63357QZV-7DKR
Base Product Number: AP63357

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AP63357QZV-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AP63357QZV-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP63357QZV-7
IC REG BUCK ADJ 3.5A 13DFN

IC REG BUCK ADJ 3.5A 13DFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - AP63357QZV-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP63357QZV-7
PMIC - Voltage Regulators - DC DC Switching Regulators AP63357QZV-7
DCDC CONV HV BUCK V-DFN3020-13 T

DCDC CONV HV BUCK V-DFN3020-13 T

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - AP63357QZV-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP63357QZV-7
Voltage Regulators - DC DC Switching Regulators AP63357QZV-7
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP63357QZV-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
AP63357QZV-7
Voltage Regulators - DC DC Switching Regulators AP63357QZV-7
DCDC CONV HV BUCK V-DFN3020-13 T

DCDC CONV HV BUCK V-DFN3020-13 T

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 31-AP63357QZV-7TR-ND 1143086-AP63357QZV-7 AP63357QZV-7 AP63357QZV-7 AP63357QZV-7 AP63357QZV-7
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 13-PowerVFDFN Other; Tape & Reel Other; 13-PowerVFDFN Other; 13-PowerVFDFN
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 31 volts 0.8000 volts 0.8000 to 31 volts 0.8000 volts
Unlock Full Specs
to access all available technical data