The AP63357DV-7 is a synchronous buck converter designed for step-down DC-DC conversion, featuring a wide input voltage range of 3.8V to 32V and a continuous output current capability of 3.5A. It integrates a high-side power MOSFET with a resistance of 74m,Ѷ and a low-side MOSFET with a resistance of 40m,Ѷ, ensuring high efficiency, with reported efficiencies up to 86% at light loads. This device operates at a switching frequency of 450kHz and includes features aimed at reducing electromagnetic interference (EMI), such as a proprietary gate driver design and Frequency Spread Spectrum (FSS) technology. The low quiescent current of 22µA in Pulse Frequency Modulation (PFM) mode enhances its suitability for battery-powered applications. The AP63357DV-7 is housed in a compact V-DFN3020-13 package, making it suitable for space-constrained designs. It includes protection features such as undervoltage lockout (UVLO), output undervoltage protection (UVP), cycle-by-cycle peak current limit, and thermal shutdown. This product is compliant with RoHS and is halogen and antimony-free, aligning with environmental standards. It is applicable in various fields, including consumer electronics, power tools, and distributed power supplies.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN
Win Source Part Number: 1045432-AP63357DV-7
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 450kHz
Voltage - Output (Max): 31V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.8V
Voltage - Input (Max): 32V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 13-PowerVFDFN
Supplier Device Package: V-DFN3020-13 (Type A)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): AP63357DV-7AP63357DV
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-AP63357DV-7TR,31-
Base Product Number: AP63357
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN
IC REG BUCK ADJ 3.5A 13DFN
DCDC CONV HV BUCK V-DFN3020-13
DCDC CONV HV BUCK V-DFN3020-13
Switching Voltage Regulators DCDC Conv HV Buck
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 31-AP63357DV-7DKR-ND | 1045432-AP63357DV-7 | AP63357DV-7 | AP63357DV-7 | AP63357DV-7 | AP63357DV-7 | AP63357DV-7 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 13-PowerVFDFN | Other; Tape & Reel | Other; 13-PowerVFDFN | Other; 13-PowerVFDFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 31 volts | 0.8000 to 31 volts | 0.8000 volts | 0.8000 volts |