DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP63356QZV-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1316388-AP63356QZV-7 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 3.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 450kHz Voltage - Output (Max): 31V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.8V Voltage - Input (Max): 32V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: V-DFN3020-13 (Type A) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 13-PowerVFDFN ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: 31-AP63356QZV-7DKR,3 1-AP63356QZV-7TR,31- AP63356QZV-7CT Base Product Number: AP63356 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1316388-AP63356QZV-7 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 3.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 450kHz Voltage - Output (Max): 31V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.8V Voltage - Input (Max): 32V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: V-DFN3020-13 (Type A) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 13-PowerVFDFN ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: 31-AP63356QZV-7DKR,3 1-AP63356QZV-7TR,31- AP63356QZV-7CT Base Product Number: AP63356 RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP63356QZV-7 is an automotive-compliant synchronous buck converter designed for efficient step-down DC-DC conversion. It operates within a wide input voltage range of 3.8V to 32V and can deliver a continuous output current of 3.5A. The device features integrated high-side and low-side power MOSFETs with on-resistances of 74mΩ and 40mΩ, respectively, contributing to high efficiency, which can reach up to 86% at light loads. This regulator employs peak current mode control and includes an integrated loop compensation network, simplifying the design and minimizing external component requirements. It is optimized for reduced electromagnetic interference (EMI) through a proprietary gate driver design and frequency spread spectrum technology, which helps mitigate high-frequency noise. The AP63356QZV-7 is packaged in a compact 3mm x 2mm V-DFN3020-13/SWP package, making it suitable for space-constrained applications. It is AEC-Q100 qualified, ensuring reliability in automotive environments, and includes various protection features such as undervoltage lockout, output undervoltage protection, and thermal shutdown. This device is ideal for automotive power systems, infotainment, instrument clusters, body electronics, telematics, and advanced driver assistance systems.

Datasheet Summary
Powered by GS/AI

The AP63356QZV-7 is an automotive-compliant synchronous buck converter designed for efficient step-down DC-DC conversion. It operates within a wide input voltage range of 3.8V to 32V and can deliver a continuous output current of 3.5A. The device features integrated high-side and low-side power MOSFETs with on-resistances of 74mΩ and 40mΩ, respectively, contributing to high efficiency, which can reach up to 86% at light loads. This regulator employs peak current mode control and includes an integrated loop compensation network, simplifying the design and minimizing external component requirements. It is optimized for reduced electromagnetic interference (EMI) through a proprietary gate driver design and frequency spread spectrum technology, which helps mitigate high-frequency noise. The AP63356QZV-7 is packaged in a compact 3mm x 2mm V-DFN3020-13/SWP package, making it suitable for space-constrained applications. It is AEC-Q100 qualified, ensuring reliability in automotive environments, and includes various protection features such as undervoltage lockout, output undervoltage protection, and thermal shutdown. This device is ideal for automotive power systems, infotainment, instrument clusters, body electronics, telematics, and advanced driver assistance systems.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1316388-AP63356QZV-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1316388-AP63356QZV-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1316388-AP63356QZV-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1316388-AP63356QZV-7 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 3.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 450kHz Voltage - Output (Max): 31V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.8V Voltage - Input (Max): 32V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: V-DFN3020-13 (Type A) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 13-PowerVFDFN ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Other Part Number: 31-AP63356QZV-7DKR,3 1-AP63356QZV-7TR,31- AP63356QZV-7CT Base Product Number: AP63356 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1316388-AP63356QZV-7
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 3.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 450kHz
Voltage - Output (Max): 31V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.8V
Voltage - Input (Max): 32V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: V-DFN3020-13 (Type A)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 13-PowerVFDFN
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Other Part Number: 31-AP63356QZV-7DKR,31-AP63356QZV-7TR,31-AP63356QZV-7CT
Base Product Number: AP63356
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 31-AP63356QZV-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP63356QZV-7CT-ND
Voltage Regulators - DC DC Switching Regulators 31-AP63356QZV-7CT-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 31-AP63356QZV-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP63356QZV-7DKR-ND
Voltage Regulators - DC DC Switching Regulators 31-AP63356QZV-7DKR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 31-AP63356QZV-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP63356QZV-7TR-ND
Voltage Regulators - DC DC Switching Regulators 31-AP63356QZV-7TR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AP63356QZV-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP63356QZV-7
PMIC - Voltage Regulators - DC DC Switching Regulators AP63356QZV-7
DCDC CONV HV BUCK V-DFN3020-13 T

DCDC CONV HV BUCK V-DFN3020-13 T

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AP63356QZV-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AP63356QZV-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP63356QZV-7
IC REG BUCK ADJ 3.5A 13DFN

IC REG BUCK ADJ 3.5A 13DFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - AP63356QZV-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
AP63356QZV-7
Voltage Regulators - DC DC Switching Regulators AP63356QZV-7
DCDC CONV HV BUCK V-DFN3020-13 T

DCDC CONV HV BUCK V-DFN3020-13 T

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - AP63356QZV-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP63356QZV-7
Voltage Regulators - DC DC Switching Regulators AP63356QZV-7
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1316388-AP63356QZV-7 31-AP63356QZV-7CT-ND AP63356QZV-7 AP63356QZV-7 AP63356QZV-7 AP63356QZV-7
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 13-PowerVFDFN Other; 13-PowerVFDFN Other; 13-PowerVFDFN Other; 13-PowerVFDFN
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 450 kHz 450 kHz 450 kHz 450 kHz 450 kHz 450 kHz
Unlock Full Specs
to access all available technical data