DIODES Incorporated Buck 3.5A Step-Down DC-DC Converter IC AP63356DV-7

Description
IC REG BUCK ADJ 3.5A 13DFN Product overview: AP63356DV-7 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP63356DV-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 3.5A 13DFN Product overview: AP63356DV-7 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP63356DV-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck 3.5A Step-Down DC-DC Converter IC - 739-AP63356DV-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 3.5A Step-Down DC-DC Converter IC
739-AP63356DV-7
Buck 3.5A Step-Down DC-DC Converter IC 739-AP63356DV-7
IC REG BUCK ADJ 3.5A 13DFN Product overview: AP63356DV-7 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP63356DV-7 can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 3.5A 13DFN Product overview: AP63356DV-7 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 3.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 3.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP63356DV-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-AP63356DV-7
Product Name Buck 3.5A Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 to 31 volts
Input Voltage 32 volts
IOUT 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 9 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 26 volts
View Details
3A 5V 30V DC-DC Converter IC - 132-PT6302A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SIP
Output Voltage 5 volts
Input Voltage 38 volts
View Details
2 suppliers