The AP63356DV-7 is a synchronous buck converter designed for step-down DC-DC conversion, featuring a wide input voltage range of 3.8V to 32V and a continuous output current of 3.5A. It integrates a 74m,Ѷ high-side and a 40m,Ѷ low-side power MOSFET, ensuring high efficiency, with reported efficiencies up to 86% at light loads. The device operates at a switching frequency of 450kHz and supports both Pulse Width Modulation (PWM) and Pulse Frequency Modulation (PFM) modes, making it suitable for various load conditions. This regulator is optimized for reduced electromagnetic interference (EMI) through a proprietary gate driver design and Frequency Spread Spectrum (FSS) technology, which helps mitigate high-frequency noise. It includes essential protection features such as undervoltage lockout (UVLO), output undervoltage protection (UVP), cycle-by-cycle peak current limit, and thermal shutdown. The AP63356DV-7 is packaged in a compact V-DFN3020-13 format, making it suitable for space-constrained applications in consumer electronics, power tools, and distributed power supplies.
Win Source Part Number: 1353173-AP63356DV-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 13-PowerVFDFN
Supplier Device Package: V-DFN3020-13 (Type A)
Base Product Number: AP63356
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 32V
Voltage - Output (Min/Fixed): 0.8V
Voltage - Output (Max): 31V
Current - Output: 3.5A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 3.8V
Frequency - Switching: 450kHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN
DCDC CONV HV BUCK V-DFN3020-13
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 13-PowerVFDFN
DCDC CONV HV BUCK V-DFN3020-13
Switching Voltage Regulators DCDC Conv HV Buck
IC REG BUCK ADJ 3.5A 13DFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1353173-AP63356DV-7 | 31-AP63356DV-7TR-ND | AP63356DV-7 | AP63356DV-7 | AP63356DV-7 | AP63356DV-7 | AP63356DV-7 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel | Other; 13-PowerVFDFN | Other; 13-PowerVFDFN | Other; 13-PowerVFDFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| fsw | 450 kHz | 450 kHz | 450 kHz | 450 kHz | 450 kHz | 450 kHz |