IC REG BUCK 3.3V 2A TSOT23-6
IC REG BUCK 3.3V 2A TSOT23-6
IC REG BUCK 3.3V 2A TSOT23-6
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 31-AP63203QWU-7CT-ND | AP63203QWU-7 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |
| Special Features | Synchronous Rectification | |
| Output Voltage | 3.3 volts | 3.3 to ? volts |