DIODES Incorporated Voltage Regulators - DC DC Switching Regulators AP63201WU-7

Description
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - AP63201WU-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP63201WU-7DIDKR-ND
Voltage Regulators - DC DC Switching Regulators AP63201WU-7DIDKR-ND
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP63201WU-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP63201WU-7DITR-ND
Voltage Regulators - DC DC Switching Regulators AP63201WU-7DITR-ND
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP63201WU-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
AP63201WU-7DICT-ND
Voltage Regulators - DC DC Switching Regulators AP63201WU-7DICT-ND
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249843-AP63201WU-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249843-AP63201WU-7
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249843-AP63201WU-7
Win Source Part Number: 1249843-AP63201WU-7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 12V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3.8V Voltage - Input (Max): 32V Voltage - Output (Min/Fixed): 1.2V Synchronous Rectifier: Yes Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AP63201WU-7DICT,AP63 201WU-7DITR,AP63201W U-7DIDKR Base Product Number: AP63201

Win Source Part Number: 1249843-AP63201WU-7
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Voltage - Output (Max): 12V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3.8V
Voltage - Input (Max): 32V
Voltage - Output (Min/Fixed): 1.2V
Synchronous Rectifier: Yes
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AP63201WU-7DICT,AP63201WU-7DITR,AP63201WU-7DIDKR
Base Product Number: AP63201

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
AP63201WU-7
Switching Voltage Regulators AP63201WU-7
Switching Voltage Regulators DCDC Conv HV Buck TSOT26 T&R 3K

Switching Voltage Regulators DCDC Conv HV Buck TSOT26 T&R 3K

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP63201WU-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP63201WU-7
Voltage Regulators - DC DC Switching Regulators AP63201WU-7
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AP63201WU-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AP63201WU-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP63201WU-7
IC REG BUCK ADJ 2A TSOT23-6

IC REG BUCK ADJ 2A TSOT23-6

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - AP63201WU-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
AP63201WU-7
Voltage Regulators - DC DC Switching Regulators AP63201WU-7
IC REG BUCK ADJUSTABLE 2A TSOT26

IC REG BUCK ADJUSTABLE 2A TSOT26

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - AP63201WU-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP63201WU-7
PMIC - Voltage Regulators - DC DC Switching Regulators AP63201WU-7
IC REG BUCK ADJUSTABLE 2A TSOT26

IC REG BUCK ADJUSTABLE 2A TSOT26

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number AP63201WU-7DIDKR-ND 1249843-AP63201WU-7 AP63201WU-7 AP63201WU-7 AP63201WU-7 AP63201WU-7 AP63201WU-7
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; Tape & Reel SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.2 to 12 volts 1.2 to 12 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data