Buck Switching Regulator IC Positive Fixed 0.6V 1 Output 6A 12-VFQFN
Buck Switching Regulator IC Positive Fixed 0.6V 1 Output 6A 12-VFQFN
Buck Switching Regulator IC Positive Fixed 0.6V 1 Output 6A 12-VFQFN
Win Source Part Number: 1045427-AP62600SJ-7
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 6A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 800kHz
Voltage - Output (Max): 7V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 12-VFQFN
Supplier Device Package: V-QFN2030-12 (Type A)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): AP62600SJ-7AP62600SJ
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-AP62600SJ-7CT,31-
Base Product Number: AP62600
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 12-VFQFN
DCDC CONV HV BUCK,V-QFN2030-12
DCDC CONV HV BUCK,V-QFN2030-12
IC REG BUCK ADJ 6A 12QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 31-AP62600SJ-7TR-ND | 1045427-AP62600SJ-7 | AP62600SJ-7 | AP62600SJ-7 | AP62600SJ-7 | AP62600SJ-7 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Fixed; Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 12-VFQFN | Other; Tape & Reel | Other; 12-VFQFN | Other; 12-VFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 7 volts | 0.6000 to 7 volts | 0.6000 volts | 0.6000 volts |