DIODES Incorporated Voltage Regulators - DC DC Switching Regulators AP62300WU-7

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6
Request a Quote
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP62300WU-7 is a synchronous buck converter designed for step-down DC-DC conversion with an input voltage range of 4.2V to 18V and a continuous output current of 3A. It features a low quiescent current of 155OºA and operates at a switching frequency of 750kHz, achieving up to 83% efficiency at light loads. The device integrates a 75m,Ѷ high-side and a 45m,Ѷ low-side power MOSFET, which contributes to its high efficiency and compact design by minimizing external component requirements. The AP62300WU-7 employs Constant On-Time (COT) control for fast transient response and easy loop stabilization, while its proprietary gate driver design helps reduce electromagnetic interference (EMI) during operation. It includes multiple protection features such as undervoltage lockout, cycle-by-cycle valley current limit, output undervoltage protection, and thermal shutdown. The product is available in a TSOT26 package and is fully RoHS compliant, making it suitable for various applications including consumer electronics, automotive systems, and distributed power supplies.

Datasheet Summary
Powered by GS/AI

The AP62300WU-7 is a synchronous buck converter designed for step-down DC-DC conversion with an input voltage range of 4.2V to 18V and a continuous output current of 3A. It features a low quiescent current of 155OºA and operates at a switching frequency of 750kHz, achieving up to 83% efficiency at light loads. The device integrates a 75m,Ѷ high-side and a 45m,Ѷ low-side power MOSFET, which contributes to its high efficiency and compact design by minimizing external component requirements. The AP62300WU-7 employs Constant On-Time (COT) control for fast transient response and easy loop stabilization, while its proprietary gate driver design helps reduce electromagnetic interference (EMI) during operation. It includes multiple protection features such as undervoltage lockout, cycle-by-cycle valley current limit, output undervoltage protection, and thermal shutdown. The product is available in a TSOT26 package and is fully RoHS compliant, making it suitable for various applications including consumer electronics, automotive systems, and distributed power supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 31-AP62300WU-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP62300WU-7DKR-ND
Voltage Regulators - DC DC Switching Regulators 31-AP62300WU-7DKR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 31-AP62300WU-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP62300WU-7CT-ND
Voltage Regulators - DC DC Switching Regulators 31-AP62300WU-7CT-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 31-AP62300WU-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP62300WU-7TR-ND
Voltage Regulators - DC DC Switching Regulators 31-AP62300WU-7TR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 963210-AP62300WU-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
963210-AP62300WU-7
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 963210-AP62300WU-7
Win Source Part Number: 963210-AP62300WU-7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 750kHz Voltage - Output (Max): 7V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.2V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-26 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): AP62300WU-7AP62300WU 7; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP62300WU-7CT,31- AP62300WU-7TR,31-AP6 2300WU-7DKR Base Product Number: AP62300

Win Source Part Number: 963210-AP62300WU-7
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 750kHz
Voltage - Output (Max): 7V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.2V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-26
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): AP62300WU-7AP62300WU7;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-AP62300WU-7CT,31-AP62300WU-7TR,31-AP62300WU-7DKR
Base Product Number: AP62300

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP62300WU-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP62300WU-7
Voltage Regulators - DC DC Switching Regulators AP62300WU-7
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP62300WU-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
AP62300WU-7
Voltage Regulators - DC DC Switching Regulators AP62300WU-7
DCDC CONV HV BUCK,TSOT26,T&R,3K

DCDC CONV HV BUCK,TSOT26,T&R,3K

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AP62300WU-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AP62300WU-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP62300WU-7
IC REG BUCK ADJ 3A TSOT26

IC REG BUCK ADJ 3A TSOT26

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP62300WU-7
PMIC - Voltage Regulators - DC DC Switching Regulators AP62300WU-7
DCDC CONV HV BUCK,TSOT26,T&R,3K

DCDC CONV HV BUCK,TSOT26,T&R,3K

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 31-AP62300WU-7DKR-ND 963210-AP62300WU-7 AP62300WU-7 AP62300WU-7 AP62300WU-7 AP62300WU-7
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; Tape & Reel SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 7 volts 0.8000 to 7 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data