Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A SOT-563, SOT-666
Win Source Part Number: 1372160-AP62250Z6-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Base Product Number: AP62250
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.8V
Voltage - Output (Max): 7V
Current - Output: 2.5A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 4.2V
Frequency - Switching: 1.3MHz
Synchronous Rectifier: Yes
DCDC CONV HV BUCK SOT563 T&R 3K
IC REG BUCK ADJ 2.5A SOT563
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A SOT-563, SOT-666
DCDC CONV HV BUCK SOT563 T&R 3K
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 31-AP62250Z6-7DKR-ND | 1372160-AP62250Z6-7 | AP62250Z6-7 | AP62250Z6-7 | AP62250Z6-7 | AP62250Z6-7 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SOT-563, SOT-666 | Other; Tape & Reel | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 7 volts | 0.8000 volts | 0.8000 to 7 volts | 0.8000 volts |