Manufacturer: Diodes Incorporated
Win Source Part Number: 1316430-AP62201Z6-7
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 750kHz
Voltage - Output (Max): 7V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.2V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: SOT-563
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SOT-563, SOT-666
ECCN: EAR99
Fake Threat In the Open Market: 66
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 31-AP62201Z6-7CT,31-
Base Product Number: AP62201
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-563, SOT-666
IC REG BUCK ADJ 2A SOT563
DCDC CONV HV BUCK SOT563 T&R 3K
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-563, SOT-666
DCDC CONV HV BUCK SOT563 T&R 3K
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1316430-AP62201Z6-7 | 31-AP62201Z6-7CT-ND | AP62201Z6-7 | AP62201Z6-7 | AP62201Z6-7 | AP62201Z6-7 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 750 kHz | 750 kHz | 750 kHz | 750 kHz | 750 kHz | 750 kHz |