DIODES Incorporated Voltage Regulators - DC DC Switching Regulators AP62201WU-7

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 31-AP62201WU-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP62201WU-7TR-ND
Voltage Regulators - DC DC Switching Regulators 31-AP62201WU-7TR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 31-AP62201WU-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP62201WU-7DKR-ND
Voltage Regulators - DC DC Switching Regulators 31-AP62201WU-7DKR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 31-AP62201WU-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP62201WU-7CT-ND
Voltage Regulators - DC DC Switching Regulators 31-AP62201WU-7CT-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1316411-AP62201WU-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1316411-AP62201WU-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1316411-AP62201WU-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1316411-AP62201WU-7 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 740kHz Voltage - Output (Max): 7V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.2V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Supplier Device Package: TSOT-26 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-6 Thin, TSOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 31-AP62201WU-7DKR,31 -AP62201WU-7TR,31-AP 62201WU-7CT Base Product Number: AP62201 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 1316411-AP62201WU-7
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 740kHz
Voltage - Output (Max): 7V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.2V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: TSOT-26
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SOT-23-6 Thin, TSOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 85
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 31-AP62201WU-7DKR,31-AP62201WU-7TR,31-AP62201WU-7CT
Base Product Number: AP62201
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP62201WU-7
PMIC - Voltage Regulators - DC DC Switching Regulators AP62201WU-7
DCDC CONV HV BUCK TSOT26 T&R 3K

DCDC CONV HV BUCK TSOT26 T&R 3K

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - AP62201WU-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
AP62201WU-7
Voltage Regulators - DC DC Switching Regulators AP62201WU-7
DCDC CONV HV BUCK TSOT26 T&R 3K

DCDC CONV HV BUCK TSOT26 T&R 3K

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - AP62201WU-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP62201WU-7
Voltage Regulators - DC DC Switching Regulators AP62201WU-7
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AP62201WU-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AP62201WU-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP62201WU-7
IC REG BUCK ADJ 2A TSOT26

IC REG BUCK ADJ 2A TSOT26

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 31-AP62201WU-7TR-ND 1316411-AP62201WU-7 AP62201WU-7 AP62201WU-7 AP62201WU-7 AP62201WU-7
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 7 volts 0.8000 volts 0.8000 to 7 volts 0.8000 volts
Unlock Full Specs
to access all available technical data