DIODES Incorporated Voltage Regulators - DC DC Switching Regulators AP62200TWU-7

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 31-AP62200TWU-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP62200TWU-7TR-ND
Voltage Regulators - DC DC Switching Regulators 31-AP62200TWU-7TR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 31-AP62200TWU-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP62200TWU-7CT-ND
Voltage Regulators - DC DC Switching Regulators 31-AP62200TWU-7CT-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 31-AP62200TWU-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP62200TWU-7DKR-ND
Voltage Regulators - DC DC Switching Regulators 31-AP62200TWU-7DKR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 958991-AP62200TWU-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
958991-AP62200TWU-7
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 958991-AP62200TWU-7
Win Source Part Number: 958991-AP62200TWU-7 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 740kHz Voltage - Output (Max): 7V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.2V Voltage - Input (Max): 18V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-26 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): AP62200TWU-7AP62200T WU7; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: 31-AP62200TWU-7TR,31 -AP62200TWU-7CT,31-A P62200TWU-7DKR Base Product Number: AP62200

Win Source Part Number: 958991-AP62200TWU-7
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 740kHz
Voltage - Output (Max): 7V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.2V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-26
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): AP62200TWU-7AP62200TWU7;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: 31-AP62200TWU-7TR,31-AP62200TWU-7CT,31-AP62200TWU-7DKR
Base Product Number: AP62200

Buy Now
Voltage Regulators - DC DC Switching Regulators - AP62200TWU-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
AP62200TWU-7
Voltage Regulators - DC DC Switching Regulators AP62200TWU-7
DCDC CONV HV BUCK,TSOT26,T&R,3K

DCDC CONV HV BUCK,TSOT26,T&R,3K

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AP62200TWU-7
PMIC - Voltage Regulators - DC DC Switching Regulators AP62200TWU-7
DCDC CONV HV BUCK,TSOT26,T&R,3K

DCDC CONV HV BUCK,TSOT26,T&R,3K

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - AP62200TWU-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP62200TWU-7
Voltage Regulators - DC DC Switching Regulators AP62200TWU-7
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - AP62200TWU-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AP62200TWU-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP62200TWU-7
IC REG BUCK ADJ 2A TSOT26

IC REG BUCK ADJ 2A TSOT26

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 31-AP62200TWU-7TR-ND 958991-AP62200TWU-7 AP62200TWU-7 AP62200TWU-7 AP62200TWU-7 AP62200TWU-7
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; Tape & Reel SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 7 volts 0.8000 volts 0.8000 to 7 volts 0.8000 volts
Unlock Full Specs
to access all available technical data