DCDC CONV LV BUCK W-QFN1520-8/SW
DCDC CONV LV BUCK W-QFN1520-8/SW
DCDC CONV LV BUCK W-QFN1520-8/SW
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 31-AP61406FCBW8-7DKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 8-WFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.3000 to 3.6 volts |