Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: End of Life
Function: Current Switch
Output Configuration: Positive
Output Type: Open Collector
Voltage - Input (Min): 0.8V
Voltage - Input (Max): 25V
Voltage - Output (Max): 36V
Frequency - Switching: 600kHz
Operating Temperature: -40°C ~ 85°C
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-563, SOT-666
DCDC CONV LV BUCK,SOT563,T&R,3K
IC REG BUCK ADJ 3A SOT563
DCDC CONV LV BUCK,SOT563,T&R,3K
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 31-AP61302Z6-7TR-ND | AP61302Z6-7 | AP61302Z6-7 | AP61302Z6-7 | AP61302Z6-7 | |
| Product Name | Connectors,Interconnects | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Open Collector | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts |