Manufacturer: AMIS
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Part Status: Obsolete
Function: Current Switch
Output Configuration: Positive
Topology: ADC, Comparator, Oscillator, Register Bank
Voltage - Input (Min): 0.8V
Voltage - Input (Max): 25V
Voltage - Output (Max): 36V
Frequency - Switching: 600kHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Supplier Device Package: 529-MAPBGA (19x19)
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors |
| Tj | -40 to 85 C (-40 to 185 F) |