DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AP61200Z6-7

Description
Win Source Part Number: 1349823-AP61200Z6-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.3MHz Voltage - Output (Max): 3.6V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.3V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated
Request a Quote Datasheet
Description
Win Source Part Number: 1349823-AP61200Z6-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.3MHz Voltage - Output (Max): 3.6V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.3V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1349823-AP61200Z6-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1349823-AP61200Z6-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1349823-AP61200Z6-7
Win Source Part Number: 1349823-AP61200Z6-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.3MHz Voltage - Output (Max): 3.6V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.3V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated

Win Source Part Number: 1349823-AP61200Z6-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.3MHz
Voltage - Output (Max): 3.6V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 31-AP61200Z6-7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP61200Z6-7TR-ND
Voltage Regulators - DC DC Switching Regulators 31-AP61200Z6-7TR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-563, SOT-666

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-563, SOT-666

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 31-AP61200Z6-7CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP61200Z6-7CT-ND
Voltage Regulators - DC DC Switching Regulators 31-AP61200Z6-7CT-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-563, SOT-666

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-563, SOT-666

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 31-AP61200Z6-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AP61200Z6-7DKR-ND
Voltage Regulators - DC DC Switching Regulators 31-AP61200Z6-7DKR-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-563, SOT-666

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-563, SOT-666

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP61200Z6-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AP61200Z6-7
Voltage Regulators - DC DC Switching Regulators AP61200Z6-7
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-563, SOT-666

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-563, SOT-666

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AP61200Z6-7 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
AP61200Z6-7
Voltage Regulators - DC DC Switching Regulators AP61200Z6-7
DCDC CONV LV BUCK SOT563 T&R 3K

DCDC CONV LV BUCK SOT563 T&R 3K

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1349823-AP61200Z6-7 31-AP61200Z6-7TR-ND AP61200Z6-7 AP61200Z6-7
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tape & Reel Other; SOT-563, SOT-666 Other; SOT-563, SOT-666 Other; SOT-563, SOT-666
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 1300 kHz 1300 kHz 1300 kHz 1300 kHz
Unlock Full Specs
to access all available technical data