DCDC CONV LV BUCK X1-WLB1208-6 T
DCDC CONV LV BUCK X1-WLB1208-6 T
DCDC CONV LV BUCK X1-WLB1208-6 T
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 31-AP61040CP6-7CT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 6-XFBGA, WLBGA |
| Special Features | Synchronous Rectification |