Manufacturer: Diodes Incorporated
Win Source Part Number: 010095-AP6015-M10G-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 800mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC REG BUCK ADJ 800MA 10MSOP
Switching Voltage Regulators SWITCH REG BUCK CONV DC-DC 1MHz 0.8A
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 800mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BUCK ADJ 800MA 10MSOP
IC REG BUCK ADJ 800MA 10MSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 010095-AP6015-M10G-13 | AP6015-M10GDITR-ND | AP6015-M10G-13 | AP6015-M10G-13 | AP6015-M10G-13 | AP6015-M10G-13 | AP6015-M10G-13 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP6015-M10G-13 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 10-MSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | |||
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | |||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |