DIODES Incorporated PMIC - Power Management - Specialized AP5727WG-7

Description
IC LCD/OLED BIAS SUPPLY SOT25
Description
IC LCD/OLED BIAS SUPPLY SOT25
Datasheet
Datasheet Summary
Powered by GS/AI

The AP5727WG-7 is a high-efficiency boost converter designed for biasing OLED sub-displays and TFT-LCDs. It operates with a maximum output voltage of 30V and features a fast switching frequency of 1.2MHz, which helps minimize the external component count and PCB area. The device includes integrated protections such as current limit, under-voltage lockout (UVLO), and thermal shutdown, ensuring reliable operation under various conditions. With a feedback voltage of 1.25V, the AP5727WG-7 is compatible with standard boost converters used in LCD applications. It has a low shutdown current of 1µA and incorporates an integrated soft-start function to reduce inrush current during startup. The device is housed in a compact SOT25 package and is compliant with RoHS standards, making it suitable for environmentally conscious designs. This product is ideal for applications requiring a small size and efficient power management, such as bias power supplies for OLED displays and RF amplifier bias voltages.

Datasheet Summary
Powered by GS/AI

The AP5727WG-7 is a high-efficiency boost converter designed for biasing OLED sub-displays and TFT-LCDs. It operates with a maximum output voltage of 30V and features a fast switching frequency of 1.2MHz, which helps minimize the external component count and PCB area. The device includes integrated protections such as current limit, under-voltage lockout (UVLO), and thermal shutdown, ensuring reliable operation under various conditions. With a feedback voltage of 1.25V, the AP5727WG-7 is compatible with standard boost converters used in LCD applications. It has a low shutdown current of 1µA and incorporates an integrated soft-start function to reduce inrush current during startup. The device is housed in a compact SOT25 package and is compliant with RoHS standards, making it suitable for environmentally conscious designs. This product is ideal for applications requiring a small size and efficient power management, such as bias power supplies for OLED displays and RF amplifier bias voltages.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Management - Specialized - AP5727WG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Management - Specialized
AP5727WG-7
PMIC - Power Management - Specialized AP5727WG-7
IC LCD/OLED BIAS SUPPLY SOT25

IC LCD/OLED BIAS SUPPLY SOT25

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Uncategorized Products
Product Number AP5727WG-7
Product Name PMIC - Power Management - Specialized
Unlock Full Specs
to access all available technical data