DIODES Incorporated LED Drivers AP5726WG-7

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) SOT-26
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) SOT-26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - AP5726WG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) SOT-26

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) SOT-26

Buy Now Datasheet
LED Drivers - AP5726WG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) SOT-26

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) SOT-26

Buy Now Datasheet
LED Drivers - AP5726WG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) SOT-26

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) SOT-26

Buy Now Datasheet
PMIC - PMIC - LED Drivers - AP5726WG-7 - 010091-AP5726WG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP5726WG-7
010091-AP5726WG-7
PMIC - PMIC - LED Drivers - AP5726WG-7 010091-AP5726WG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 010091-AP5726WG-7 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-26 Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 750mA (Switch) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 010091-AP5726WG-7
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-26
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 750mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
750MA LED Driver IC
137-AP5726WG-7
750MA LED Driver IC 137-AP5726WG-7
IC LED DRV RGLTR PWM 750MA SOT26 Product overview: AP5726WG-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP5726WG-7 can be used for catalog matching and distributor lookup.

IC LED DRV RGLTR PWM 750MA SOT26 Product overview: AP5726WG-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 750MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP5726WG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AP5726WG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AP5726WG-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AP5726WG-7
IC LED DRV RGLTR PWM 750MA SOT26

IC LED DRV RGLTR PWM 750MA SOT26

Supplier's Site
Led Driver, Boost, -40 To 85Deg C Rohs Compliant Diodes Inc. - 76AH4736 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Boost, -40 To 85Deg C Rohs Compliant Diodes Inc.
76AH4736
Led Driver, Boost, -40 To 85Deg C Rohs Compliant Diodes Inc. 76AH4736
LED DRIVER, BOOST, -40 TO 85DEG C ROHS COMPLIANT: YES

LED DRIVER, BOOST, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - LED Drivers - AP5726WG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP5726WG-7
PMIC - LED Drivers AP5726WG-7
IC LED DRIVER RGLTR DIM SOT26

IC LED DRIVER RGLTR DIM SOT26

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number AP5726WG-7DICT-ND 010091-AP5726WG-7 137-AP5726WG-7 AP5726WG-7 76AH4736 AP5726WG-7
Product Name LED Drivers PMIC - PMIC - LED Drivers - AP5726WG-7 750MA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Boost, -40 To 85Deg C Rohs Compliant Diodes Inc. PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts 2.7 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Output Current 750 milliamps 750 milliamps 750 milliamps
Features RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2060172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 1.2 watts
View Details
LED Drivers - A6276SLWTR-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Drivers - 1727-HEF4794BT-Q100JTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 15 volts
Output Current 40 milliamps
View Details
5 suppliers
 - BCR410WH6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details