LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 750mA (Switch) SOT-26
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | AP5725WG-7 |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 26 volts |
| Output Current | 0.7500 amps |