DIODES Incorporated Buck 1.5A Step-Down DC-DC Converter IC AP5101SG-13

Description
IC REG BUCK ADJ 1.5A 8SO Product overview: AP5101SG-13 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP5101SG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 1.5A 8SO Product overview: AP5101SG-13 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP5101SG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1.5A Step-Down DC-DC Converter IC
739-AP5101SG-13
Buck 1.5A Step-Down DC-DC Converter IC 739-AP5101SG-13
IC REG BUCK ADJ 1.5A 8SO Product overview: AP5101SG-13 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP5101SG-13 can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 1.5A 8SO Product overview: AP5101SG-13 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AP5101SG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conv DC-DC Single Step Down 4.75V to 22V 8-Pin SO T/R - 233-AP5101SG-13 - Utmel Electronic Limited
Hong Kong, China
Conv DC-DC Single Step Down 4.75V to 22V 8-Pin SO T/R
233-AP5101SG-13
Conv DC-DC Single Step Down 4.75V to 22V 8-Pin SO T/R 233-AP5101SG-13
Conv DC-DC Single Step Down 4.75V to 22V 8-Pin SO T/R

Conv DC-DC Single Step Down 4.75V to 22V 8-Pin SO T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 739-AP5101SG-13 233-AP5101SG-13
Product Name Buck 1.5A Step-Down DC-DC Converter IC Conv DC-DC Single Step Down 4.75V to 22V 8-Pin SO T/R
Package Type Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Output Voltage 0.8100 to 15 volts 15 volts
Input Voltage 22 volts 12 volts
IOUT 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
Buck 10V 38V 12V Step-Down DC-DC Converter IC - 739-ACT4523YH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
Power Supply Chip >> DC-DC Converters - LM7705MM/NOPB - LCSC Electronics Technology (HK) Limited
Specs
Output Voltage Type Fixed
Output Voltage -0.2300 volts
Input Voltage 3 to 5.25 volts
View Details