Manufacturer: Diodes Incorporated
Win Source Part Number: 010086-AP5100WG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.2A
Family Name: AP5100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: SOT-26
Purpose: Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 0.81V
Maximum Output Voltage: 15V
Minimum Input Voltage: 4.75V
Alternative Parts (Cross-Reference): RT8259GE; RT8259GJ6; RT8258GE;
Introduction Date: March 29, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 1.2A SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 1.2A SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 1.2A SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.81V 1 Output 1.2A SOT-23-6
IC REG BUCK ADJ 1.2A SOT26
IC REG BUCK ADJ 1.2A SOT26
IC REG BUCK ADJ 1.2A SOT26
Switching Voltage Regulators 1.2A Step-Down Conv 1.4MHz Sw Freq
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 010086-AP5100WG-7 | AP5100WG-7DITR-ND | AP5100WG-7 | AP5100WG-7 | AP5100WG-7 | AP5100WG-7 | AP5100WG-7 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AP5100WG-7 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SOT-26 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |