DIODES Incorporated Voltage Regulators - Linear Regulator Controllers AP451SLA

Description
Linear Regulator Controller IC Positive Adjustable 2 Output 8-SOP
Request a Quote Datasheet
Description
Linear Regulator Controller IC Positive Adjustable 2 Output 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear Regulator Controllers - AP451SLADITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
AP451SLADITR-ND
Voltage Regulators - Linear Regulator Controllers AP451SLADITR-ND
Linear Regulator Controller IC Positive Adjustable 2 Output 8-SOP

Linear Regulator Controller IC Positive Adjustable 2 Output 8-SOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - AP451SLA - 134224-AP451SLA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - AP451SLA
134224-AP451SLA
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - AP451SLA 134224-AP451SLA
Manufacturer: Diodes Incorporated Win Source Part Number: 134224-AP451SLA Packaging: Reel - TR Type: Positive Adjustable Voltage - Input: 3 V to 18 V Number of Outputs: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 8-SOP Operating Supply Current: 4mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 134224-AP451SLA
Packaging: Reel - TR
Type: Positive Adjustable
Voltage - Input: 3 V to 18 V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 8-SOP
Operating Supply Current: 4mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
757-AP451SLA
Power Management IC 757-AP451SLA
IC LNR REG CTRLR 2OUT 8SOP Product overview: AP451SLA from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-AP451SLA can be used for catalog matching and distributor lookup.

IC LNR REG CTRLR 2OUT 8SOP Product overview: AP451SLA from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-AP451SLA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear Regulator Controllers - AP451SLA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
AP451SLA
PMIC - Voltage Regulators - Linear Regulator Controllers AP451SLA
IC LNR REG CTRLR 2OUT 8SOP

IC LNR REG CTRLR 2OUT 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - AP451SLA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
AP451SLA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers AP451SLA
IC LNR REG CTRLR 2OUT 8SOP

IC LNR REG CTRLR 2OUT 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number AP451SLADITR-ND 134224-AP451SLA 757-AP451SLA AP451SLA AP451SLA
Product Name Voltage Regulators - Linear Regulator Controllers PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - AP451SLA Power Management IC PMIC - Voltage Regulators - Linear Regulator Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOP Other; Tape & Reel (TR) Other; 8-SOP SOIC
Unlock Full Specs
to access all available technical data