DIODES Incorporated Connectors,Interconnects AP43771VFBZ-13

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Protocol: Flex Gecko Function: Multiple, NonProgrammable Interface: Coax Cable and Female Connector Standards: 10/100 Base-T/TX PHY Voltage - Supply: 3V Current - Supply: 303mA Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Protocol: Flex Gecko Function: Multiple, NonProgrammable Interface: Coax Cable and Female Connector Standards: 10/100 Base-T/TX PHY Voltage - Supply: 3V Current - Supply: 303mA Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Protocol: Flex Gecko Function: Multiple, NonProgrammable Interface: Coax Cable and Female Connector Standards: 10/100 Base-T/TX PHY Voltage - Supply: 3V Current - Supply: 303mA Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Protocol: Flex Gecko
Function: Multiple, NonProgrammable
Interface: Coax Cable and Female Connector
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 3V
Current - Supply: 303mA
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190319 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details