DIODES Incorporated Power Management IC AP4373AW5-7-01

Description
IC AC-DC CONTROLLER SOT25 Product overview: AP4373AW5-7-01 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-AP4373AW5-7-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AC-DC CONTROLLER SOT25 Product overview: AP4373AW5-7-01 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-AP4373AW5-7-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
761-AP4373AW5-7-01
Power Management IC 761-AP4373AW5-7-01
IC AC-DC CONTROLLER SOT25 Product overview: AP4373AW5-7-01 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-AP4373AW5-7-01 can be used for catalog matching and distributor lookup.

IC AC-DC CONTROLLER SOT25 Product overview: AP4373AW5-7-01 from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-AP4373AW5-7-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1348960-AP4373AW5-7-01 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1348960-AP4373AW5-7-01
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1348960-AP4373AW5-7-01
Win Source Part Number: 1348960-AP4373AW5-7- 01 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Battery Chargers Standard Package: 3,000 Current - Supply: 200µA Voltage - Supply: 4.5V ~ 9V Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-25 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: AP4373

Win Source Part Number: 1348960-AP4373AW5-7-01
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Battery Chargers
Standard Package: 3,000
Current - Supply: 200µA
Voltage - Supply: 4.5V ~ 9V
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-25
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP4373

Buy Now Datasheet
Power Management - Specialized - 31-AP4373AW5-7-01TR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
31-AP4373AW5-7-01TR-ND
Power Management - Specialized 31-AP4373AW5-7-01TR-ND
Battery Chargers PMIC SOT-25

Battery Chargers PMIC SOT-25

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 761-AP4373AW5-7-01 1348960-AP4373AW5-7-01 31-AP4373AW5-7-01TR-ND
Product Name Power Management IC Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management - Specialized
Package Type Other; Tape & Reel (TR) Other; Tape & Reel Other; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501V2A - Texas Instruments
Specs
Regulator Category Linear
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
View Details
Motor Drivers, Controllers - A4973SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
View Details
Power Supply Controllers, Monitors - 1727-NEX81801DAZTR-ND - DigiKey
Specs
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details