DIODES Incorporated PMIC - PMIC - Power Management - Specialized - AP4370KTR-G1 AP4370KTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801700-AP4370KTR-G1 Packaging: Reel Mounting Style: SMD Applications: Quick Charge Decoder Current - Supply: 80μA Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 15V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801700-AP4370KTR-G1 Packaging: Reel Mounting Style: SMD Applications: Quick Charge Decoder Current - Supply: 80μA Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 15V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - AP4370KTR-G1 - 801700-AP4370KTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - AP4370KTR-G1
801700-AP4370KTR-G1
PMIC - PMIC - Power Management - Specialized - AP4370KTR-G1 801700-AP4370KTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 801700-AP4370KTR-G1 Packaging: Reel Mounting Style: SMD Applications: Quick Charge Decoder Current - Supply: 80μA Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 15V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801700-AP4370KTR-G1
Packaging: Reel
Mounting Style: SMD
Applications: Quick Charge Decoder
Current - Supply: 80μA
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 15V

Buy Now
Power Management - Specialized - AP4370KTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
AP4370KTR-G1
Power Management - Specialized AP4370KTR-G1
Quick Charge Decoder PMIC SOT-26

Quick Charge Decoder PMIC SOT-26

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 801700-AP4370KTR-G1 AP4370KTR-G1
Product Name PMIC - PMIC - Power Management - Specialized - AP4370KTR-G1 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1223398 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details