DIODES Incorporated PMIC - PMIC - Voltage Reference - AP432VL-A AP432VL-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 768619-AP432VL-A Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Tolerance: ±1% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 200mA Current - Cathode: 300μA Family Name: AP432 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Output Voltage MAX: 20V Alternative Parts (Cross-Reference): LX432ILP-TR; APL431BEC-TBG; APL431LBEI-PBL; APL431LBEC-PBL; Introduction Date: September 28, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 768619-AP432VL-A Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Tolerance: ±1% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 200mA Current - Cathode: 300μA Family Name: AP432 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Output Voltage MAX: 20V Alternative Parts (Cross-Reference): LX432ILP-TR; APL431BEC-TBG; APL431LBEI-PBL; APL431LBEC-PBL; Introduction Date: September 28, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AP432VL-A - 768619-AP432VL-A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP432VL-A
768619-AP432VL-A
PMIC - PMIC - Voltage Reference - AP432VL-A 768619-AP432VL-A
Manufacturer: Diodes Incorporated Win Source Part Number: 768619-AP432VL-A Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Tolerance: ±1% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 200mA Current - Cathode: 300μA Family Name: AP432 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-92-3 Output Voltage MAX: 20V Alternative Parts (Cross-Reference): LX432ILP-TR; APL431BEC-TBG; APL431LBEI-PBL; APL431LBEC-PBL; Introduction Date: September 28, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 768619-AP432VL-A
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Tolerance: ±1%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Part Status: Obsolete(EOL)
Output Current: 200mA
Current - Cathode: 300μA
Family Name: AP432
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-92-3
Output Voltage MAX: 20V
Alternative Parts (Cross-Reference): LX432ILP-TR; APL431BEC-TBG; APL431LBEI-PBL; APL431LBEC-PBL;
Introduction Date: September 28, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Reference - AP432VL-A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AP432VL-A
PMIC - Voltage Reference AP432VL-A
IC VREF SHUNT ADJ 1% TO92

IC VREF SHUNT ADJ 1% TO92

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 768619-AP432VL-A AP432VL-A
Product Name PMIC - PMIC - Voltage Reference - AP432VL-A PMIC - Voltage Reference
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
7 suppliers
PMIC - Voltage Reference - ADR03AR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
PMIC - Voltage Reference - ISL60002B-33W - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
IQ 7.00E-4 mA
View Details