DIODES Incorporated Voltage Reference AP432RL-7

Description
Shunt Voltage Reference IC Adjustable 1.24V 20VV ±1% 200mA SC-59R
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 20VV ±1% 200mA SC-59R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 981-AP432RL-7-CHP - DigiKey
Thief River Falls, MN, United States
Voltage Reference
981-AP432RL-7-CHP
Voltage Reference 981-AP432RL-7-CHP
Shunt Voltage Reference IC Adjustable 1.24V 20VV ±1% 200mA SC-59R

Shunt Voltage Reference IC Adjustable 1.24V 20VV ±1% 200mA SC-59R

Buy Now Datasheet
Voltage Reference - AP432RL-7-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AP432RL-7-ND
Voltage Reference AP432RL-7-ND
Shunt Voltage Reference IC Adjustable 1.24V 20VV ±1% 200mA SC-59R

Shunt Voltage Reference IC Adjustable 1.24V 20VV ±1% 200mA SC-59R

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - AP432RL-7 - 096461-AP432RL-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP432RL-7
096461-AP432RL-7
PMIC - PMIC - Voltage Reference - AP432RL-7 096461-AP432RL-7
Manufacturer: Diodes Incorporated Win Source Part Number: 096461-AP432RL-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 200mA Current - Cathode: 300μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: SC-59R Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 20V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 096461-AP432RL-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 200mA
Current - Cathode: 300μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: SC-59R
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 20V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-AP432RL-7
Precision Voltage Reference IC 693-AP432RL-7
IC VREF SHUNT ADJ 1% SC59R Product overview: AP432RL-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP432RL-7 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% SC59R Product overview: AP432RL-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP432RL-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AP432RL-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AP432RL-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AP432RL-7
IC VREF SHUNT ADJ 1% SC59R

IC VREF SHUNT ADJ 1% SC59R

Supplier's Site
Shenzhen, China
PMIC - Voltage Reference
AP432RL-7
PMIC - Voltage Reference AP432RL-7
IC VREF SHUNT ADJ 1% SC59R

IC VREF SHUNT ADJ 1% SC59R

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 981-AP432RL-7-CHP 096461-AP432RL-7 693-AP432RL-7 AP432RL-7 AP432RL-7
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - AP432RL-7 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; SC-59R Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3
TC 30 ppm/C 30 ppm/C 30 ppm/C
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Voltage Reference - LM336Z-2.5/E7003095 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Precision Voltage Reference IC - 693-UPC1093TA-E1-AT - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; Tape & Reel (TR)
View Details
2 suppliers