DIODES Incorporated PMIC - PMIC - Voltage Reference - AP432AVL-A AP432AVL-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1145774-AP432AVL-A Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 200mA Current - Cathode: 300μA Family Name: AP432 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-92-3 Output Voltage MAX: 20V Alternative Parts (Cross-Reference): APL431LAEC-TRL; APL431LBEC-TBL; APL431LAEI-PBL; Introduction Date: June 09, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1145774-AP432AVL-A Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 200mA Current - Cathode: 300μA Family Name: AP432 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-92-3 Output Voltage MAX: 20V Alternative Parts (Cross-Reference): APL431LAEC-TRL; APL431LBEC-TBL; APL431LAEI-PBL; Introduction Date: June 09, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AP432AVL-A - 1145774-AP432AVL-A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP432AVL-A
1145774-AP432AVL-A
PMIC - PMIC - Voltage Reference - AP432AVL-A 1145774-AP432AVL-A
Manufacturer: Diodes Incorporated Win Source Part Number: 1145774-AP432AVL-A Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 200mA Current - Cathode: 300μA Family Name: AP432 Output Voltage: 1.24V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-92-3 Output Voltage MAX: 20V Alternative Parts (Cross-Reference): APL431LAEC-TRL; APL431LBEC-TBL; APL431LAEI-PBL; Introduction Date: June 09, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1145774-AP432AVL-A
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Tolerance: ±0.5%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Part Status: Obsolete(EOL)
Output Current: 200mA
Current - Cathode: 300μA
Family Name: AP432
Output Voltage: 1.24V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-92-3
Output Voltage MAX: 20V
Alternative Parts (Cross-Reference): APL431LAEC-TRL; APL431LBEC-TBL; APL431LAEI-PBL;
Introduction Date: June 09, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1145774-AP432AVL-A
Product Name PMIC - PMIC - Voltage Reference - AP432AVL-A
Output Voltage Type Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3955SLB - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
View Details
VQFN Voltage Regulator IC - 750-ASP1107-AK62T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel
View Details
3 suppliers