DIODES Incorporated Instrumentation, Op Amps, Buffer Amps AP4320AK6TR-G1

Description
Current Sense Amplifier 1 Circuit SOT-26
Request a Quote Datasheet
Description
Current Sense Amplifier 1 Circuit SOT-26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 31-AP4320AK6TR-G1CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
31-AP4320AK6TR-G1CT-ND
Instrumentation, Op Amps, Buffer Amps 31-AP4320AK6TR-G1CT-ND
Current Sense Amplifier 1 Circuit SOT-26

Current Sense Amplifier 1 Circuit SOT-26

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 31-AP4320AK6TR-G1DKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
31-AP4320AK6TR-G1DKR-ND
Instrumentation, Op Amps, Buffer Amps 31-AP4320AK6TR-G1DKR-ND
Current Sense Amplifier 1 Circuit SOT-26

Current Sense Amplifier 1 Circuit SOT-26

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 31-AP4320AK6TR-G1TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
31-AP4320AK6TR-G1TR-ND
Instrumentation, Op Amps, Buffer Amps 31-AP4320AK6TR-G1TR-ND
Current Sense Amplifier 1 Circuit SOT-26

Current Sense Amplifier 1 Circuit SOT-26

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-AP4320AK6TR-G1
Operational Amplifier IC 687-AP4320AK6TR-G1
IC CURRENT SENSE 1 CIRCUIT SOT26 Product overview: AP4320AK6TR-G1 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AP4320AK6TR-G1 can be used for catalog matching and distributor lookup.

IC CURRENT SENSE 1 CIRCUIT SOT26 Product overview: AP4320AK6TR-G1 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AP4320AK6TR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AP4320AK6TR-G1 - 199207-AP4320AK6TR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AP4320AK6TR-G1
199207-AP4320AK6TR-G1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AP4320AK6TR-G1 199207-AP4320AK6TR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 199207-AP4320AK6TR-G 1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Current - Input Bias: 50nA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: SOT-26 Supply Voltage - Operating: 2.5 V to 18 V Operating Supply Current: 500μA Channel Output Current: 27mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 199207-AP4320AK6TR-G1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Current - Input Bias: 50nA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SOT-26
Supply Voltage - Operating: 2.5 V to 18 V
Operating Supply Current: 500μA
Channel Output Current: 27mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - AP4320AK6TR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
AP4320AK6TR-G1
Integrated Circuits (ICs) - Linear - Amplifiers AP4320AK6TR-G1
IC CURRENT SENSE 1 CIRCUIT SOT26

IC CURRENT SENSE 1 CIRCUIT SOT26

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - AP4320AK6TR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
AP4320AK6TR-G1
Instrumentation, OP Amps, Buffer Amps AP4320AK6TR-G1
Current Sense Amplifier 1 Circuit SOT-26

Current Sense Amplifier 1 Circuit SOT-26

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - AP4320AK6TR-G1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
AP4320AK6TR-G1
Instrumentation, OP Amps, Buffer Amps AP4320AK6TR-G1
IC CURRENT SENSE 1 CIRCUIT SOT26

IC CURRENT SENSE 1 CIRCUIT SOT26

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AP4320AK6TR-G1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AP4320AK6TR-G1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AP4320AK6TR-G1
IC CURRENT SENSE 1 CIRCUIT SOT26

IC CURRENT SENSE 1 CIRCUIT SOT26

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 31-AP4320AK6TR-G1CT-ND 687-AP4320AK6TR-G1 199207-AP4320AK6TR-G1 AP4320AK6TR-G1 AP4320AK6TR-G1 AP4320AK6TR-G1 AP4320AK6TR-G1
Product Name Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AP4320AK6TR-G1 Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.5000 milliamps 0.5000 milliamps 0.5000 milliamps 0.5000 milliamps
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOT; SOT-23-6 Tape & Reel (TR) SOT; SOT-26 Surface Mount SOT; SOT23; SOT-23-6 Surface Mount
Standards RoHS RoHS
Supply Voltage (VS) 3.5 to 36 volts 2.5 to 18 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data