DIODES Incorporated Voltage Reference AP431YL-13

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 200mA SOT-89-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 200mA SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - AP431YLDITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AP431YLDITR-ND
Voltage Reference AP431YLDITR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 200mA SOT-89-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 200mA SOT-89-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - AP431YL-13 - 010079-AP431YL-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP431YL-13
010079-AP431YL-13
PMIC - PMIC - Voltage Reference - AP431YL-13 010079-AP431YL-13
Manufacturer: Diodes Incorporated Win Source Part Number: 010079-AP431YL-13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 200mA Current - Cathode: 500μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: SOT-89-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010079-AP431YL-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 200mA
Current - Cathode: 500μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: SOT-89-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SOT89 Precision Voltage Reference IC
693-AP431YL-13
SOT89 Precision Voltage Reference IC 693-AP431YL-13
IC VREF SHUNT ADJ 1% SOT89-3 Product overview: AP431YL-13 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431YL-13 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% SOT89-3 Product overview: AP431YL-13 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431YL-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AP431YL-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AP431YL-13
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AP431YL-13
IC VREF SHUNT ADJ 1% SOT89-3

IC VREF SHUNT ADJ 1% SOT89-3

Supplier's Site
PMIC - Voltage Reference - AP431YL-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AP431YL-13
PMIC - Voltage Reference AP431YL-13
IC VREF SHUNT ADJ 1% SOT89-3

IC VREF SHUNT ADJ 1% SOT89-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number AP431YLDITR-ND 010079-AP431YL-13 693-AP431YL-13 AP431YL-13 AP431YL-13
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - AP431YL-13 SOT89 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-243AA SOT89; Other; SOT-89-3 Other; Tape & Reel (TR) Other; TO-243AA
TC 30 ppm/C 30 ppm/C 30 ppm/C
Accuracy 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
Voltage Reference - ISL21009BFB825Z-T7ATR-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 3 ppm/C
View Details
3 suppliers