DIODES Incorporated Voltage Reference AP431WG-7

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 200mA SC-59-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 200mA SC-59-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 981-AP431WG-7-CHP - DigiKey
Thief River Falls, MN, United States
Voltage Reference
981-AP431WG-7-CHP
Voltage Reference 981-AP431WG-7-CHP
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 200mA SC-59-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 200mA SC-59-3

Buy Now Datasheet
Voltage Reference - AP431WGDITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AP431WGDITR-ND
Voltage Reference AP431WGDITR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 200mA SC-59-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 200mA SC-59-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - AP431WG-7 - 102485-AP431WG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP431WG-7
102485-AP431WG-7
PMIC - PMIC - Voltage Reference - AP431WG-7 102485-AP431WG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 102485-AP431WG-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 200mA Current - Cathode: 500μA Categories: Integrated Circuits Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: SC-59-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 102485-AP431WG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 200mA
Current - Cathode: 500μA
Categories: Integrated Circuits
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: SC-59-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-AP431WG-7
Precision Voltage Reference IC 693-AP431WG-7
IC VREF SHUNT ADJ 1% SC59-3 Product overview: AP431WG-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431WG-7 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% SC59-3 Product overview: AP431WG-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431WG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - AP431WG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AP431WG-7
PMIC - Voltage Reference AP431WG-7
IC VREF SHUNT ADJ 1% SC59-3

IC VREF SHUNT ADJ 1% SC59-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
AP431WG-7
Voltage References AP431WG-7
Voltage References INTRF SHUNT REF BI 200MA 36V 2.495V

Voltage References INTRF SHUNT REF BI 200MA 36V 2.495V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AP431WG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AP431WG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AP431WG-7
IC VREF SHUNT ADJ 1% SC59-3

IC VREF SHUNT ADJ 1% SC59-3

Supplier's Site
IC VREF SHUNT ADJ SC59 - 233-AP431WG-7 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT ADJ SC59
233-AP431WG-7
IC VREF SHUNT ADJ SC59 233-AP431WG-7
IC VREF SHUNT ADJ SC59

IC VREF SHUNT ADJ SC59

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 981-AP431WG-7-CHP 102485-AP431WG-7 693-AP431WG-7 AP431WG-7 AP431WG-7 AP431WG-7 233-AP431WG-7
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - AP431WG-7 Precision Voltage Reference IC PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference IC VREF SHUNT ADJ SC59
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; SC-59-3 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
TC 30 ppm/C 30 ppm/C 30 ppm/C 30 ppm/C
Accuracy 1 % 1 %
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR439AR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPRE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
4 suppliers
Micropower Voltage Reference - ISL21010CFH330Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 3 volts
TC 15 ppm/C
View Details
8 suppliers