Manufacturer: Diodes Incorporated
Win Source Part Number: 078390-AP431SRG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 200mA
Current - Cathode: 500μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: SOT23R
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
IC VREF SHUNT ADJ 1% SOT23R Product overview: AP431SRG-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431SRG-7 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 200mA SOT23R
IC VREF SHUNT ADJ 1% SOT23R
±1% 200mA Adjustable SOT-23 Voltage References ROHS
IC VREF SHUNT ADJ 1% SOT23R
Voltage References BIPOLAR 200MA 2.495V 36V INTRFCE REF 1.0%
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 078390-AP431SRG-7 | 693-AP431SRG-7 | AP431SRG-7-ND | AP431SRG-7 | AP431SRG-7 | AP431SRG-7 | AP431SRG-7 |
| Product Name | PMIC - PMIC - Voltage Reference - AP431SRG-7 | Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Power Supply Chip >> Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Package Type | Other; SOT23R | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| Life Cycle Stage | Active | Removed; Obsolete | |||||
| TC | 30 ppm/C | 30 ppm/C | 30 ppm/C | 30 ppm/C | |||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | ||
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |