IC VREF SHUNT ADJ 1% SOT89-3 Product overview: AP431SHBRTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431SHBRTR-G1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 861414-AP431SHBRTR-G
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA SOT-89-3
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP431
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-89-3
IC VREF SHUNT ADJ 1% SOT89-3
IC VREF SHUNT ADJ 1% SOT89-3
IC VREF SHUNT ADJ 1% SOT89-3
Voltage References VREG Shunt Regulator
IC VREF SHUNT ADJ 1% SOT89-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-AP431SHBRTR-G1 | 861414-AP431SHBRTR-G1 | 31-AP431SHBRTR-G1TR-ND | AP431SHBRTR-G1 | AP431SHBRTR-G1 | AP431SHBRTR-G1 |
| Product Name | SOT89 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - AP431SHBRTR-G1 | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; Tape & Reel (TR) | SOT89; Other; SOT-89-3 | Other; TO-243AA | Other; TO-243AA | ||
| VIN | 40 volts |