The AP431SBRTR-G1 is a 3-terminal adjustable shunt regulator designed for applications requiring precise voltage reference. It operates with a low minimum cathode current of 50OºA, making it suitable for low power dissipation scenarios. The output voltage can be adjusted between 2.5V and 36V, providing flexibility for various applications. This device features high stability under capacitive load and a low dynamic impedance of 0.1,Ѷ, ensuring reliable performance across a wide temperature range of -40°C to +125°C. It is available in multiple package types, including SOT-89, and is compliant with RoHS standards, making it a suitable choice for environmentally conscious designs. Typical applications include switching power supplies, chargers, and precision voltage references.
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-89-3
IC VREF SHUNT ADJ 1% SOT89-3 Product overview: AP431SBRTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431SBRTR-G1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1320475-AP431SBRTR-G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±1%
Current - Output: 100 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.5V
Current - Cathode: 100 µA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-243AA
ECCN: EAR99
Fake Threat In the Open Market: 72
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: AP431
RoHS Status: ROHS3 Compliant
IC VREF SHUNT ADJ 1% SOT89-3
IC VREF SHUNT ADJ 1% SOT89-3
Voltage References VREG Shunt Regulator
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | AP431SBRTR-G1-ND | 693-AP431SBRTR-G1 | 1320475-AP431SBRTR-G1 | AP431SBRTR-G1 | AP431SBRTR-G1 | AP431SBRTR-G1 |
| Product Name | Voltage Reference | SOT89 Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | ||
| Package Type | Other; TO-243AA | Other; Tape & Reel (TR) | SOT89; Other; TO-243AA | Other; TO-243AA | ||
| Accuracy | 1 % | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |