DIODES Incorporated Voltage Reference AP431SBNTR-G1

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 31-AP431SBNTR-G1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
31-AP431SBNTR-G1TR-ND
Voltage Reference 31-AP431SBNTR-G1TR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 31-AP431SBNTR-G1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
31-AP431SBNTR-G1DKR-ND
Voltage Reference 31-AP431SBNTR-G1DKR-ND
IC VREF SHUNT ADJ 1% SOT23

IC VREF SHUNT ADJ 1% SOT23

Buy Now Datasheet
Voltage Reference - 31-AP431SBNTR-G1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
31-AP431SBNTR-G1CT-ND
Voltage Reference 31-AP431SBNTR-G1CT-ND
IC VREF SHUNT ADJ 1% SOT23

IC VREF SHUNT ADJ 1% SOT23

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-AP431SBNTR-G1
SOT23 Precision Voltage Reference IC 693-AP431SBNTR-G1
IC VREF SHUNT ADJ 1% SOT23 Product overview: AP431SBNTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431SBNTR-G1 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% SOT23 Product overview: AP431SBNTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431SBNTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Reference Type: External, Internal, Supply Output Type: Open Collector Voltage - Output (Min/Fixed): 2.048V Voltage - Output (Max): 36V Current - Output: 51A Tolerance: ±20% Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Connectors,Interconnects
Reference Type: External, Internal, Supply
Output Type: Open Collector
Voltage - Output (Min/Fixed): 2.048V
Voltage - Output (Max): 36V
Current - Output: 51A
Tolerance: ±20%
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet
PMIC - Voltage Reference - AP431SBNTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AP431SBNTR-G1
PMIC - Voltage Reference AP431SBNTR-G1
IC VREF SHUNT ADJ 1% SOT23

IC VREF SHUNT ADJ 1% SOT23

Supplier's Site Datasheet
Voltage Reference, 2.5-36V, Sot-23 Rohs Compliant Diodes Inc. - 28AK5751 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, 2.5-36V, Sot-23 Rohs Compliant Diodes Inc.
28AK5751
Voltage Reference, 2.5-36V, Sot-23 Rohs Compliant Diodes Inc. 28AK5751
VOLTAGE REFERENCE, 2.5-36V, SOT-23 ROHS COMPLIANT: YES

VOLTAGE REFERENCE, 2.5-36V, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AP431SBNTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AP431SBNTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AP431SBNTR-G1
IC VREF SHUNT ADJ 1% SOT23

IC VREF SHUNT ADJ 1% SOT23

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
AP431SBNTR-G1
Voltage References AP431SBNTR-G1
Voltage References VREG Shunt Regulator

Voltage References VREG Shunt Regulator

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 31-AP431SBNTR-G1TR-ND 693-AP431SBNTR-G1 AP431SBNTR-G1 28AK5751 AP431SBNTR-G1 AP431SBNTR-G1
Product Name Voltage Reference SOT23 Precision Voltage Reference IC Connectors,Interconnects PMIC - Voltage Reference Voltage Reference, 2.5-36V, Sot-23 Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) Other; 529-MAPBGA (19x19) Other; TO-236-3, SC-59, SOT-23-3
Accuracy 1 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM285-1.2-N Micropower Voltage Reference Diode - LM285MX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
300nA NanoPower Voltage References - ISL21080CIH341Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 4.1 volts
TC 50 ppm/C
View Details
8 suppliers