DIODES Incorporated Voltage Reference AP431SAZTR-G1

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA TO-92
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - AP431SAZTR-G1DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AP431SAZTR-G1DICT-ND
Voltage Reference AP431SAZTR-G1DICT-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA TO-92

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA TO-92

Buy Now Datasheet
Voltage Reference - AP431SAZTR-G1DITB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AP431SAZTR-G1DITB-ND
Voltage Reference AP431SAZTR-G1DITB-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA TO-92

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA TO-92

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-AP431SAZTR-G1
Precision Voltage Reference IC 693-AP431SAZTR-G1
IC VREF SHUNT ADJ 0.5% TO92 Product overview: AP431SAZTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431SAZTR-G1 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% TO92 Product overview: AP431SAZTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431SAZTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - AP431SAZTR-G1 - 861411-AP431SAZTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP431SAZTR-G1
861411-AP431SAZTR-G1
PMIC - PMIC - Voltage Reference - AP431SAZTR-G1 861411-AP431SAZTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 861411-AP431SAZTR-G1 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.5V V ±0.5% TO-92 Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: AP431 Categories: Integrated Circuits (ICs) Case / Package: TO-92 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP431SAZTR-G1DICT, AP431SAZTR-G1DITB

Manufacturer: Diodes Incorporated
Win Source Part Number: 861411-AP431SAZTR-G1
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.5V V ±0.5% TO-92
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: AP431
Categories: Integrated Circuits (ICs)
Case / Package: TO-92
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP431SAZTR-G1DICT, AP431SAZTR-G1DITB

Buy Now Datasheet
Voltage Reference, 2.5-36V, To-92 Rohs Compliant Diodes Inc. - 28AK5750 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, 2.5-36V, To-92 Rohs Compliant Diodes Inc.
28AK5750
Voltage Reference, 2.5-36V, To-92 Rohs Compliant Diodes Inc. 28AK5750
VOLTAGE REFERENCE, 2.5-36V, TO-92 ROHS COMPLIANT: YES

VOLTAGE REFERENCE, 2.5-36V, TO-92 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
AP431SAZTR-G1
Voltage References AP431SAZTR-G1
Voltage References 2.5V / 0.5% VREG Shunt Regulator

Voltage References 2.5V / 0.5% VREG Shunt Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AP431SAZTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AP431SAZTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AP431SAZTR-G1
IC VREF SHUNT ADJ 0.5% TO92

IC VREF SHUNT ADJ 0.5% TO92

Supplier's Site
PMIC - Voltage Reference - AP431SAZTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AP431SAZTR-G1
PMIC - Voltage Reference AP431SAZTR-G1
IC VREF SHUNT ADJ 0.5% TO92

IC VREF SHUNT ADJ 0.5% TO92

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number AP431SAZTR-G1DICT-ND 693-AP431SAZTR-G1 861411-AP431SAZTR-G1 28AK5750 AP431SAZTR-G1 AP431SAZTR-G1 AP431SAZTR-G1
Product Name Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - AP431SAZTR-G1 Voltage Reference, 2.5-36V, To-92 Rohs Compliant Diodes Inc. Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; Cut Tape (CT) TO-92; Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Accuracy 0.5000 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
 - LM285BXM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
PMIC - Voltage Reference - ADR439ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details