IC VREF SHUNT ADJ 1% SOT89-3 Product overview: AP431IBRTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431IBRTR-G1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1381418-AP431IBRTR-G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Package: Tape & Reel (TR)
Standard Package: 1,000 pcs
Tolerance: ±1%
Current - Output: 100 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.5V
Current - Cathode: 100 µA
Mounting Type: Surface Mount
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AP431
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-89-3
IC VREF SHUNT ADJ 1% SOT89-3
Voltage References VREG Shunt Reg Adjustable 3-Term
IC VREF SHUNT ADJ 1% SOT89-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-AP431IBRTR-G1 | 1381418-AP431IBRTR-G1 | AP431IBRTR-G1DI-ND | AP431IBRTR-G1 | AP431IBRTR-G1 | AP431IBRTR-G1 |
| Product Name | SOT89 Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; Tape & Reel (TR) | SOT89; Other; Tape & Reel (TR) | Other; TO-243AA | Other; TO-243AA | ||
| VIN | 40 volts |