DIODES Incorporated SOT23 Precision Voltage Reference IC AP431IBNTR-G1

Description
IC VREF SHUNT ADJ 1% SOT23 Product overview: AP431IBNTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431IBNTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT ADJ 1% SOT23 Product overview: AP431IBNTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431IBNTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-AP431IBNTR-G1
SOT23 Precision Voltage Reference IC 693-AP431IBNTR-G1
IC VREF SHUNT ADJ 1% SOT23 Product overview: AP431IBNTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431IBNTR-G1 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% SOT23 Product overview: AP431IBNTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431IBNTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - AP431IBNTR-G1DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AP431IBNTR-G1DITR-ND
Voltage Reference AP431IBNTR-G1DITR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - AP431IBNTR-G1DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AP431IBNTR-G1DIDKR-ND
Voltage Reference AP431IBNTR-G1DIDKR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - AP431IBNTR-G1DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AP431IBNTR-G1DICT-ND
Voltage Reference AP431IBNTR-G1DICT-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - AP431IBNTR-G1 - 861408-AP431IBNTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP431IBNTR-G1
861408-AP431IBNTR-G1
PMIC - PMIC - Voltage Reference - AP431IBNTR-G1 861408-AP431IBNTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 861408-AP431IBNTR-G1 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.5V V ±1% SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: AP431 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP431IBNTR-G1DITR, AP431IBNTR-G1DIDKR, AP431IBNTR-G1DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 861408-AP431IBNTR-G1
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.5V V ±1% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP431
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP431IBNTR-G1DITR, AP431IBNTR-G1DIDKR, AP431IBNTR-G1DICT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AP431IBNTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AP431IBNTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AP431IBNTR-G1
IC VREF SHUNT ADJ 1% SOT23

IC VREF SHUNT ADJ 1% SOT23

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
AP431IBNTR-G1
Voltage References AP431IBNTR-G1
Voltage References VREG Shunt Reg Adjustable 3-Term

Voltage References VREG Shunt Reg Adjustable 3-Term

Buy Now Datasheet
PMIC - Voltage Reference - AP431IBNTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AP431IBNTR-G1
PMIC - Voltage Reference AP431IBNTR-G1
IC VREF SHUNT ADJ 1% SOT23

IC VREF SHUNT ADJ 1% SOT23

Supplier's Site Datasheet
Volt Ref, Shunt, 2.5-36V, -40 To 125Degc Rohs Compliant Diodes Inc. - 76AH4728 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 2.5-36V, -40 To 125Degc Rohs Compliant Diodes Inc.
76AH4728
Volt Ref, Shunt, 2.5-36V, -40 To 125Degc Rohs Compliant Diodes Inc. 76AH4728
VOLT REF, SHUNT, 2.5-36V, -40 TO 125DEGC ROHS COMPLIANT: YES

VOLT REF, SHUNT, 2.5-36V, -40 TO 125DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-AP431IBNTR-G1 AP431IBNTR-G1DITR-ND 861408-AP431IBNTR-G1 AP431IBNTR-G1 AP431IBNTR-G1 AP431IBNTR-G1 76AH4728
Product Name SOT23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - AP431IBNTR-G1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference Volt Ref, Shunt, 2.5-36V, -40 To 125Degc Rohs Compliant Diodes Inc.
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VIN 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC VREF SHUNT PREC 10V SOT-23-3 - 815-LM4040A10IDBZTG4 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type Other; TO-236
View Details
Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - Voltage Reference - AD587KQ/+ - Lingto Electronic Limited
Specs
IQ 4 mA
View Details
Voltage Reference - ISL21070CIH325Z-TKTR-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type Other; TO-236-3, SC-59, SOT-23-3
TC 30 ppm/C
View Details
5 suppliers