Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-89-3
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.5% 100mA SOT-89-3
IC VREF SHUNT ADJ 0.5% SOT89-3
Voltage References VREG Shunt Reg Adjustable 3-Term
IC VREF SHUNT ADJ 0.5% SOT89-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | AP431IARTR-G1DICT-ND | AP431IARTR-G1 | AP431IARTR-G1 | AP431IARTR-G1 |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| Package Type | Other; TO-243AA | Other; TO-243AA | ||
| Accuracy | 0.5000 % | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |