Manufacturer: Diodes Incorporated
Win Source Part Number: 010075-AP431AWG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 200mA
Current - Cathode: 500μA
Categories: Integrated Circuits
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: SC-59-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 200mA SC-59-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 200mA SC-59-3
IC VREF SHUNT ADJ SC59
IC VREF SHUNT ADJ SC59 Product overview: AP431AWG-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431AWG-7 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ SC59
IC VREF SHUNT ADJ SC59
Voltage References INTRF SHUNT REF BI 200MA 36V 2.495V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 010075-AP431AWG-7 | 981-AP431AWG-7-CHP | 693-AP431AWG-7 | AP431AWG-7 | AP431AWG-7 | AP431AWG-7 |
| Product Name | PMIC - PMIC - Voltage Reference - AP431AWG-7 | Voltage Reference | Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Package Type | Other; SC-59-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | ||
| TC | 30 ppm/C | 30 ppm/C | 30 ppm/C | |||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | ||
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | ||
| Accuracy | 0.5000 % |