DIODES Incorporated Precision Voltage Reference IC AP431AVL-A

Description
IC VREF SHUNT ADJ TO92-3 Product overview: AP431AVL-A from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431AVL-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT ADJ TO92-3 Product overview: AP431AVL-A from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431AVL-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Precision Voltage Reference IC
693-AP431AVL-A
Precision Voltage Reference IC 693-AP431AVL-A
IC VREF SHUNT ADJ TO92-3 Product overview: AP431AVL-A from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431AVL-A can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ TO92-3 Product overview: AP431AVL-A from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431AVL-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - AP431AVL-A - 010074-AP431AVL-A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP431AVL-A
010074-AP431AVL-A
PMIC - PMIC - Voltage Reference - AP431AVL-A 010074-AP431AVL-A
Manufacturer: Diodes Incorporated Win Source Part Number: 010074-AP431AVL-A Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 200mA Current - Cathode: 500μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 010074-AP431AVL-A
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±0.5%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 200mA
Current - Cathode: 500μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - AP431AVL-A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AP431AVL-A
PMIC - Voltage Reference AP431AVL-A
IC VREF SHUNT ADJ TO92-3

IC VREF SHUNT ADJ TO92-3

Supplier's Site Datasheet
IC VREF SHUNT ADJ TO92-3 - 233-AP431AVL-A - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT ADJ TO92-3
233-AP431AVL-A
IC VREF SHUNT ADJ TO92-3 233-AP431AVL-A
IC VREF SHUNT ADJ TO92-3

IC VREF SHUNT ADJ TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-AP431AVL-A 010074-AP431AVL-A AP431AVL-A 233-AP431AVL-A
Product Name Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - AP431AVL-A PMIC - Voltage Reference IC VREF SHUNT ADJ TO92-3
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Programmable Adjustable, Shunt
Package Type Other; AMMO PACKAGE TO-92; Other; TO-92-3 TO-92; Other; TO-92
TC 30 ppm/C 30 ppm/C 30 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - AD2701JD - Lingto Electronic Limited
Specs
IQ 14 mA
View Details
Voltage Reference - LM336M-2.5-NS - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details