DIODES Incorporated Voltage Reference AP431ASAG-7

Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 200mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 200mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - AP431ASAGDITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AP431ASAGDITR-ND
Voltage Reference AP431ASAGDITR-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 200mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 200mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-AP431ASAG-7
SOT23 Precision Voltage Reference IC 693-AP431ASAG-7
IC VREF SHUNT ADJ 0.5% SOT23-3 Product overview: AP431ASAG-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431ASAG-7 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% SOT23-3 Product overview: AP431ASAG-7 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AP431ASAG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - AP431ASAG-7 - 010073-AP431ASAG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AP431ASAG-7
010073-AP431ASAG-7
PMIC - PMIC - Voltage Reference - AP431ASAG-7 010073-AP431ASAG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 010073-AP431ASAG-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 30ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 200mA Current - Cathode: 500μA Family Name: AP431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TS431ARIX-Z RFG ; TS431BRIX-Z RFG ; TS1431BCX; TS1431ACX; Introduction Date: September 28, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010073-AP431ASAG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 30ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 200mA
Current - Cathode: 500μA
Family Name: AP431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TS431ARIX-Z RFG ; TS431BRIX-Z RFG ; TS1431BCX; TS1431ACX;
Introduction Date: September 28, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AP431ASAG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AP431ASAG-7
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AP431ASAG-7
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
AP431ASAG-7
Voltage References AP431ASAG-7
Voltage References INTRF SHUNT REF BI 200MA 36V 2.495V

Voltage References INTRF SHUNT REF BI 200MA 36V 2.495V

Buy Now Datasheet
PMIC - Voltage Reference - AP431ASAG-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AP431ASAG-7
PMIC - Voltage Reference AP431ASAG-7
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number AP431ASAGDITR-ND 693-AP431ASAG-7 010073-AP431ASAG-7 AP431ASAG-7 AP431ASAG-7 AP431ASAG-7
Product Name Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - AP431ASAG-7 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 30 ppm/C 30 ppm/C 30 ppm/C
Accuracy 0.5000 %
Operating Temperature -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - AD2702SD - Lingto Electronic Limited
Specs
Package Type DIP
IQ 17 mA
View Details
LM185-1.2-N Micropower Voltage Reference Diode - LM185H-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 1.2 volts
View Details
10 suppliers
PMIC - Voltage Reference - ISL60002CIB812 - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Package Type SOIC
IQ 9.00E-4 mA
View Details